KEMET Electronics Corporation Ceramic Capacitors C1206C681JBGACAUTO

Description
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15783-1-ND
Ceramic Capacitors 399-15783-1-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15783-6-ND
Ceramic Capacitors 399-15783-6-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15783-2-ND
Ceramic Capacitors 399-15783-2-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 680Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet - 49AC3460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet
49AC3460
Cap, 680Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet 49AC3460
CAP, 680PF, 630V, 5%, C0G/NP0, 1206; Capacitance:680pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 680PF, 630V, 5%, C0G/NP0, 1206; Capacitance:680pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
680.pf 630V Rohs Compliant Kemet - 86AC4780 - Newark, An Avnet Company
Chicago, IL, United States
680.pf 630V Rohs Compliant Kemet
86AC4780
680.pf 630V Rohs Compliant Kemet 86AC4780
680.PF 630V ROHS COMPLIANT: YES

680.PF 630V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15783-1-ND 399-15783-6-ND 49AC3460 86AC4780
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet 680.pf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details