KEMET Electronics Corporation Ceramic Capacitors C1206C680J5HACTU

Description
CAP CER 68PF 50V X8R 1206
Request a Quote Datasheet
Description
CAP CER 68PF 50V X8R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C680J5HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C680J5HACTUDKR-ND
Ceramic Capacitors 399-C1206C680J5HACTUDKR-ND
CAP CER 68PF 50V X8R 1206

CAP CER 68PF 50V X8R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C680J5HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C680J5HACTUCT-ND
Ceramic Capacitors 399-C1206C680J5HACTUCT-ND
CAP CER 68PF 50V X8R 1206

CAP CER 68PF 50V X8R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C680J5HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C680J5HACTUTR-ND
Ceramic Capacitors 399-C1206C680J5HACTUTR-ND
68pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

68pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1206C680J5HACTUDKR-ND 399-C1206C680J5HACTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers