KEMET Electronics Corporation Ceramic Capacitors C1206C622JBGACAUTO

Description
CAP CER 6200PF 630V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 6200PF 630V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C622JBGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6200PF 630V C0G/NP0 1206

CAP CER 6200PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C622JBGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6200PF 630V C0G/NP0 1206

CAP CER 6200PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C622JBGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6200PF 630V C0G/NP0 1206

CAP CER 6200PF 630V C0G/NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1206C622JBGACAUTODKR-ND 399-C1206C622JBGACAUTOCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details