KEMET Electronics Corporation Ceramic Capacitors C1206C569C3HACAUTO

Description
5.6pF ±0.25pF 25V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 25V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C569C3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C569C3HACAUTO-ND
Ceramic Capacitors C1206C569C3HACAUTO-ND
5.6pF ±0.25pF 25V Ceramic Capacitor X8R 1206 (3216 Metric)

5.6pF ±0.25pF 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C569C3HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C569C3HACAUTO
Capacitors - Ceramic Capacitors C1206C569C3HACAUTO
CAP CER 1206 5.6PF 25V ULTRA STA

CAP CER 1206 5.6PF 25V ULTRA STA

Supplier's Site
Ceramic Capacitors - C1206C569C3HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C569C3HACAUTO
Ceramic Capacitors C1206C569C3HACAUTO
CAP CER 1206 5.6PF 25V ULTRA STA

CAP CER 1206 5.6PF 25V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1206C569C3HACAUTO-ND C1206C569C3HACAUTO C1206C569C3HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details