KEMET Electronics Corporation Ceramic Capacitors C1206C562KDRACAUTO

Description
5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16720-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16720-1-ND
Ceramic Capacitors 399-16720-1-ND
5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16720-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16720-2-ND
Ceramic Capacitors 399-16720-2-ND
5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16720-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16720-6-ND
Ceramic Capacitors 399-16720-6-ND
5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

5600pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 5600Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet - 49AC3458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
49AC3458
Cap, 5600Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 49AC3458
CAP, 5600PF, 1 KV, 10%, X7R, 1206; Capacitance:5600pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 5600PF, 1 KV, 10%, X7R, 1206; Capacitance:5600pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16720-1-ND 399-16720-6-ND 49AC3458
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5600Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers