5600pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 5600PF, 50V, 5%, C0G/NP0, 1206; Capacitance:5600pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes
CAP, MLCC, C0G, 5600PF, 50V, 1206, REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14698-2-ND | 399-14698-6-ND | 67AC8377 | 79H3457 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 5600Pf, 50V, 5%, C0G/np0, 1206; Capacitance Kemet | Cap, Mlcc, C0G, 5600Pf, 50V, 1206, Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |