5600pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 5600PF 200V C0G/NP0 1206
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 5600 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes
5600PF 200V ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11570-1-ND | 399-11570-6-ND | C1206C562J2GACAUTO | 68X2432 | 86AC4747 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 5600 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet | 5600Pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |