KEMET Electronics Corporation Ceramic Capacitors C1206C511J5HACAUTO

Description
510pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
510pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C511J5HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
510pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

510pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C511J5HACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
510pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

510pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C511J5HACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
510pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

510pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
510.pf 50.0V Rohs Compliant Kemet - 86AC4717 - Newark, An Avnet Company
Chicago, IL, United States
510.pf 50.0V Rohs Compliant Kemet
86AC4717
510.pf 50.0V Rohs Compliant Kemet 86AC4717
510.PF 50.0V ROHS COMPLIANT: YES

510.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C511J5HACAUTOTR-ND 399-C1206C511J5HACAUTODKR-ND 86AC4717
Product Name Ceramic Capacitors Ceramic Capacitors 510.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details