4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 4.7µF, 50V, 20%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
4.70UF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11686-6-ND | 399-11686-1-ND | 62AC6779 | 86AC4711 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Μf, 50V, 20%, X7R, 1206; Capacitance Kemet | 4.70Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |