KEMET Electronics Corporation Ceramic Capacitors - C1206C475K4PACTU C1206C475K4PACTU

Description
Manufacturer: Kemet Win Source Part Number: 914265-C1206C475K4PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C475K4PAC7800, 399-1265-6, C1206C475K4PAC, 399-1265-2, 399-1265-1
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 914265-C1206C475K4PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C475K4PAC7800, 399-1265-6, C1206C475K4PAC, 399-1265-2, 399-1265-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C475K4PACTU - 914265-C1206C475K4PACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C475K4PACTU
914265-C1206C475K4PACTU
Ceramic Capacitors - C1206C475K4PACTU 914265-C1206C475K4PACTU
Manufacturer: Kemet Win Source Part Number: 914265-C1206C475K4PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C475K4PAC7800, 399-1265-6, C1206C475K4PAC, 399-1265-2, 399-1265-1

Manufacturer: Kemet
Win Source Part Number: 914265-C1206C475K4PACTU
Series: SMD Comm X5R
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1206C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1206C475K4PAC7800, 399-1265-6, C1206C475K4PAC, 399-1265-2, 399-1265-1

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V Capacitor
60-C1206C475K4PACTU
SMD 4.7uF 16V Capacitor 60-C1206C475K4PACTU
4.7uF 16V X5R 10% MLCC 1206 SMD T/R Product overview: C1206C475K4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C475K4PACTU can be used for catalog matching and distributor lookup.

4.7uF 16V X5R 10% MLCC 1206 SMD T/R Product overview: C1206C475K4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C475K4PACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 4348126 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
4348126
MLCCs - Multilayer Ceramic Capacitors 4348126
KEMET C1206C475K4PACTU

KEMET C1206C475K4PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 4348126P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
4348126P
MLCCs - Multilayer Ceramic Capacitors 4348126P
KEMET C1206C475K4PACTU

KEMET C1206C475K4PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1700199 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1700199
MLCCs - Multilayer Ceramic Capacitors 1700199
KEMET C1206C475K4PACTU

KEMET C1206C475K4PACTU

Supplier's Site
Ceramic Capacitors - 399-C1206C475K4PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K4PACTUCT-ND
Ceramic Capacitors 399-C1206C475K4PACTUCT-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C475K4PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K4PACTUDKR-ND
Ceramic Capacitors 399-C1206C475K4PACTUDKR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C475K4PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K4PACTUTR-ND
Ceramic Capacitors 399-C1206C475K4PACTUTR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1206; Capacitance Kemet - 24C9332 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1206; Capacitance Kemet
24C9332
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1206; Capacitance Kemet 24C9332
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 16V, 10%, X5R, 1206; Capacitance Kemet - 05AC8146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, 10%, X5R, 1206; Capacitance Kemet
05AC8146
Cap, 4.7Μf, 16V, 10%, X5R, 1206; Capacitance Kemet 05AC8146
CAP, 4.7µF, 16V, 10%, X5R, 1206; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 16V, 10%, X5R, 1206; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kemet - 96K8345 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kemet
96K8345
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kemet 96K8345
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
1206 C 4.7uF Ceramic Multilayer Capacitor; 16 VDC; +85degC; X5R Dielec; +/-10% - 417-C1206C475K4PACTU - Utmel Electronic Limited
Hong Kong, China
1206 C 4.7uF Ceramic Multilayer Capacitor; 16 VDC; +85degC; X5R Dielec; +/-10%
417-C1206C475K4PACTU
1206 C 4.7uF Ceramic Multilayer Capacitor; 16 VDC; +85degC; X5R Dielec; +/-10% 417-C1206C475K4PACTU
1206 C 4.7uF Ceramic Multilayer Capacitor; 16 VDC; +85degC; X5R Dielec; +/-10%

1206 C 4.7uF Ceramic Multilayer Capacitor; 16 VDC; +85degC; X5R Dielec; +/-10%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914265-C1206C475K4PACTU 60-C1206C475K4PACTU 4348126 4348126P 399-C1206C475K4PACTUCT-ND 399-C1206C475K4PACTUDKR-ND 24C9332 05AC8146 96K8345 417-C1206C475K4PACTU
Product Name Ceramic Capacitors - C1206C475K4PACTU SMD 4.7uF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 1206; Capacitance Kemet Cap, 4.7Μf, 16V, 10%, X5R, 1206; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant Kemet 1206 C 4.7uF Ceramic Multilayer Capacitor; 16 VDC; +85degC; X5R Dielec; +/-10%
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details