KEMET Electronics Corporation Ceramic Capacitors C1206C475J8NACTU

Description
4.7µF ±5% 10V Ceramic Capacitor X8L 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±5% 10V Ceramic Capacitor X8L 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C475J8NACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475J8NACTUCT-ND
Ceramic Capacitors 399-C1206C475J8NACTUCT-ND
4.7µF ±5% 10V Ceramic Capacitor X8L 1206 (3216 Metric)

4.7µF ±5% 10V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C475J8NACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475J8NACTUDKR-ND
Ceramic Capacitors 399-C1206C475J8NACTUDKR-ND
4.7µF ±5% 10V Ceramic Capacitor X8L 1206 (3216 Metric)

4.7µF ±5% 10V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C475J8NACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475J8NACTUTR-ND
Ceramic Capacitors 399-C1206C475J8NACTUTR-ND
4.7µF ±5% 10V Ceramic Capacitor X8L 1206 (3216 Metric)

4.7µF ±5% 10V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X8L, 5%, 1206; Capacitance Kemet - 67R5270 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X8L, 5%, 1206; Capacitance Kemet
67R5270
Ceramic Capacitor, 4.7Uf, 10V, X8L, 5%, 1206; Capacitance Kemet 67R5270
CERAMIC CAPACITOR, 4.7UF, 10V, X8L, 5%, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X8L, 5%, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X8L, 5%, 1206; Capacitance Kemet - 81R3795 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X8L, 5%, 1206; Capacitance Kemet
81R3795
Ceramic Capacitor, 4.7Uf, 10V, X8L, 5%, 1206; Capacitance Kemet 81R3795
CERAMIC CAPACITOR, 4.7UF, 10V, X8L, 5%, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X8L, 5%, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 10V, 5%, X8L, 1206; Capacitance Kemet - 89Y7044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 5%, X8L, 1206; Capacitance Kemet
89Y7044
Cap, 4.7Μf, 10V, 5%, X8L, 1206; Capacitance Kemet 89Y7044
CAP, 4.7µF, 10V, 5%, X8L, 1206; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 10V, 5%, X8L, 1206; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;CERAMIC;4.7uF;TOL+-5%;SMD HIGH TEMP;VOL-RTG 10V; X8L 150C - 70096638 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;4.7uF;TOL+-5%;SMD HIGH TEMP;VOL-RTG 10V; X8L 150C
70096638
CAPACITOR;CERAMIC;4.7uF;TOL+-5%;SMD HIGH TEMP;VOL-RTG 10V; X8L 150C 70096638
KEMET's X8L Dielectric offers an operating temperature range from –55°C to +150°C with capacitance shift limited to ±15% from –55°C to +125°C and +15, –40% from 125°C to 150°C. Product applications include harsh environments such as Down Hole (Oil Exploration), Automotive (Under Hood), Military and Aerospace. Features: Capacitance Range: 10 pF to 0.22μF Five Standard Package Options: EIA 0402, 0603, 0805, 1206, and 1210 Case Sizes Voltage Rating: 10 V, 25 V and 50 V Tolerance: ±5%, ±10% and ±20

KEMET's X8L Dielectric offers an operating temperature range from –55°C to +150°C with capacitance shift limited to ±15% from –55°C to +125°C and +15, –40% from 125°C to 150°C. Product applications include harsh environments such as Down Hole (Oil Exploration), Automotive (Under Hood), Military and Aerospace.
Features:

  • Capacitance Range: 10 pF to 0.22μF
  • Five Standard Package Options: EIA 0402, 0603, 0805, 1206, and 1210 Case Sizes
  • Voltage Rating: 10 V, 25 V and 50 V
  • Tolerance: ±5%, ±10% and ±20
Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C475J8NACTUCT-ND 399-C1206C475J8NACTUDKR-ND 67R5270 89Y7044 70096638
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 10V, X8L, 5%, 1206; Capacitance Kemet Cap, 4.7Μf, 10V, 5%, X8L, 1206; Capacitance Kemet CAPACITOR;CERAMIC;4.7uF;TOL+-5%;SMD HIGH TEMP;VOL-RTG 10V; X8L 150C
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011565 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details