KEMET Electronics Corporation Ceramic Capacitors C1206C474J3REC7800

Description
CAP CER 1206 470NF 25V X7R 5%
Datasheet
Description
CAP CER 1206 470NF 25V X7R 5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C474J3REC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C474J3REC7800
Ceramic Capacitors C1206C474J3REC7800
CAP CER 1206 470NF 25V X7R 5%

CAP CER 1206 470NF 25V X7R 5%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206C474J3REC7800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C474J3REC7800
Capacitors - Ceramic Capacitors C1206C474J3REC7800
CAP CER 1206 470NF 25V X7R 5%

CAP CER 1206 470NF 25V X7R 5%

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1206C474J3REC7800 C1206C474J3REC7800
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details