0.047µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
.047UF 200V ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C473K2RALTUTR-ND | 72M9447 |
| Product Name | Ceramic Capacitors | .047Uf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0470 microF |