KEMET Electronics Corporation Ceramic Capacitors - C1206C473J5RACTU C1206C473J5RACTU

Description
Manufacturer: Kemet Win Source Part Number: 914262-C1206C473J5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-7349-1, C1206C473J5RAC7800, 399-7349-2, 399-7349-6
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 914262-C1206C473J5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-7349-1, C1206C473J5RAC7800, 399-7349-2, 399-7349-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C473J5RACTU - 914262-C1206C473J5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C473J5RACTU
914262-C1206C473J5RACTU
Ceramic Capacitors - C1206C473J5RACTU 914262-C1206C473J5RACTU
Manufacturer: Kemet Win Source Part Number: 914262-C1206C473J5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-7349-1, C1206C473J5RAC7800, 399-7349-2, 399-7349-6

Manufacturer: Kemet
Win Source Part Number: 914262-C1206C473J5RACTU
Series: SMD Comm X7R
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1206C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-7349-1, C1206C473J5RAC7800, 399-7349-2, 399-7349-6

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 50V Capacitor
60-C1206C473J5RACTU
SMD 0.047uF 50V Capacitor 60-C1206C473J5RACTU
Cap Ceramic 0.047uF 50V X7R 5% Pad SMD 1206 125°C T/R Product overview: C1206C473J5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C473J5RACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 50V X7R 5% Pad SMD 1206 125°C T/R Product overview: C1206C473J5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C473J5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C1206C473J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C473J5RACTUCT-ND
Ceramic Capacitors 399-C1206C473J5RACTUCT-ND
0.047µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C473J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C473J5RACTUTR-ND
Ceramic Capacitors 399-C1206C473J5RACTUTR-ND
0.047µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C473J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C473J5RACTUDKR-ND
Ceramic Capacitors 399-C1206C473J5RACTUDKR-ND
0.047µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206; Capacitance Kemet - 96Y7300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206; Capacitance Kemet
96Y7300
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206; Capacitance Kemet 96Y7300
CAP, MLCC, X7R, 0.047UF, 50V, 1206; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 50V, 1206; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Kemet - 79H3381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Kemet
79H3381
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Kemet 79H3381
CAP, MLCC, X7R, 0.047UF, 50V, 1206, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 50V, 1206, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914262-C1206C473J5RACTU 60-C1206C473J5RACTU 399-C1206C473J5RACTUCT-ND 399-C1206C473J5RACTUDKR-ND 96Y7300 79H3381
Product Name Ceramic Capacitors - C1206C473J5RACTU SMD 0.047uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.047Uf, 50V, 1206; Capacitance Kemet Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details