KEMET Electronics Corporation Ceramic Capacitors C1206C473F3GECAUTO

Description
0.047µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C473F3GECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C473F3GECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 47NF 25V C0G 1%

CAP CER 1206 47NF 25V C0G 1%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C473F3GECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 47NF 25V C0G 1%

CAP CER 1206 47NF 25V C0G 1%

Buy Now Datasheet
Ceramic Capacitors - C1206C473F3GECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C473F3GECAUTO
Ceramic Capacitors C1206C473F3GECAUTO
CAP CER 1206 47NF 25V C0G 1%

CAP CER 1206 47NF 25V C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C473F3GECAUTOTR-ND 399-C1206C473F3GECAUTODKR-ND C1206C473F3GECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details