KEMET Electronics Corporation Ceramic Capacitors C1206C472KCRALTM

Description
4700PF 500V
Request a Quote Datasheet
Description
4700PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C472KCRALTMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C472KCRALTMTR-ND
Ceramic Capacitors 399-C1206C472KCRALTMTR-ND
4700PF 500V

4700PF 500V

Buy Now Datasheet
4700Pf 500V Rohs Compliant Kemet - 86AC4655 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 500V Rohs Compliant Kemet
86AC4655
4700Pf 500V Rohs Compliant Kemet 86AC4655
4700PF 500V ROHS COMPLIANT: NO

4700PF 500V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1206C472KCRALTMTR-ND 86AC4655
Product Name Ceramic Capacitors 4700Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 336SVL050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers