KEMET Electronics Corporation Ceramic Capacitors C1206C472JCGACAUTO

Description
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16718-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16718-2-ND
Ceramic Capacitors 399-16718-2-ND
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16718-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16718-6-ND
Ceramic Capacitors 399-16718-6-ND
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16718-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16718-1-ND
Ceramic Capacitors 399-16718-1-ND
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C472JCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C472JCGACAUTO
Ceramic Capacitors C1206C472JCGACAUTO
CAP CER 1206 4.7NF 500V C0G 5%

CAP CER 1206 4.7NF 500V C0G 5%

Supplier's Site Datasheet
Cap, 4700Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet - 49AC3456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet
49AC3456
Cap, 4700Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet 49AC3456
CAP, 4700PF, 500V, 5%, C0G/NP0, 1206; Capacitance:4700pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 4700PF, 500V, 5%, C0G/NP0, 1206; Capacitance:4700pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
4700Pf 500V Rohs Compliant Kemet - 86AC4647 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 500V Rohs Compliant Kemet
86AC4647
4700Pf 500V Rohs Compliant Kemet 86AC4647
4700PF 500V ROHS COMPLIANT: YES

4700PF 500V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16718-2-ND 399-16718-6-ND C1206C472JCGACAUTO 49AC3456 86AC4647
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet 4700Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details