4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 4700PF, 200V, MLCC, 1206; Capacitance:4700pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating TemperatureRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C472J2GECTUTR-ND | 02AH1509 |
| Product Name | Ceramic Capacitors | Cap, 4700Pf, 200V, Mlcc, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 200 volts | 200 volts |