KEMET Electronics Corporation Ceramic Capacitors C1206C472J1GACTU

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14690-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14690-6-ND
Ceramic Capacitors 399-14690-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14690-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14690-1-ND
Ceramic Capacitors 399-14690-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14690-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14690-2-ND
Ceramic Capacitors 399-14690-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
4700Pf 100V Rohs Compliant Kemet - 08P7907 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 100V Rohs Compliant Kemet
08P7907
4700Pf 100V Rohs Compliant Kemet 08P7907
4700PF 100V ROHS COMPLIANT: YES

4700PF 100V ROHS COMPLIANT: YES

Supplier's Site
Cap, 4700Pf, 100V, Mlcc, 1206 Rohs Compliant Kemet - 25AK0522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 1206 Rohs Compliant Kemet
25AK0522
Cap, 4700Pf, 100V, Mlcc, 1206 Rohs Compliant Kemet 25AK0522
CAP, 4700PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4700PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Kemet - 26AK5672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Kemet
26AK5672
Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Kemet 26AK5672
CAP, 4700PF, 100V, MLCC, 1206; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 100V, MLCC, 1206; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14690-6-ND 399-14690-1-ND 08P7907 26AK5672
Product Name Ceramic Capacitors Ceramic Capacitors 4700Pf 100V Rohs Compliant Kemet Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details