KEMET Electronics Corporation Ceramic Capacitors C1206C470K5GACTU

Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C470K5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C470K5GACTUTR-ND
Ceramic Capacitors 399-C1206C470K5GACTUTR-ND
47pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C470K5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C470K5GACTUCT-ND
Ceramic Capacitors 399-C1206C470K5GACTUCT-ND
47pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C470K5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C470K5GACTUDKR-ND
Ceramic Capacitors 399-C1206C470K5GACTUDKR-ND
47pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

47pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47pF 50V Capacitor
60-C1206C470K5GACTU
SMD 47pF 50V Capacitor 60-C1206C470K5GACTU
47pF 50V C0G MLCC Ceramic Capacitor 1206 SMD T/R Product overview: C1206C470K5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C470K5GACTU can be used for catalog matching and distributor lookup.

47pF 50V C0G MLCC Ceramic Capacitor 1206 SMD T/R Product overview: C1206C470K5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C470K5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1206C470K5GACTU - 974039-C1206C470K5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C470K5GACTU
974039-C1206C470K5GACTU
Ceramic Capacitors - C1206C470K5GACTU 974039-C1206C470K5GACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974039-C1206C470K5GA CTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 47 pF Tolerance: 10 % Thickness: 889 µm Dielectric Material: Ceramic Height: 780 µm Material: Ceramic Width: 1.6002 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 1206 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: C0G

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974039-C1206C470K5GACTU
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 47 pF
Tolerance: 10 %
Thickness: 889 µm
Dielectric Material: Ceramic
Height: 780 µm
Material: Ceramic
Width: 1.6002 mm
Dissipation Factor: 0.1 %
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 1206
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Dielectric: C0G

Buy Now
Mlcc Capacitor, 47Pf, 50V, C0G, 10%, 1206; Capacitance Kemet - 07X1042 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 47Pf, 50V, C0G, 10%, 1206; Capacitance Kemet
07X1042
Mlcc Capacitor, 47Pf, 50V, C0G, 10%, 1206; Capacitance Kemet 07X1042
MLCC CAPACITOR, 47PF, 50V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

MLCC CAPACITOR, 47PF, 50V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet - 66AH5642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet
66AH5642
Cap, 47Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet 66AH5642
CAP, 47PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C470K5GACTUTR-ND 399-C1206C470K5GACTUDKR-ND 60-C1206C470K5GACTU 974039-C1206C470K5GACTU 07X1042 66AH5642
Product Name Ceramic Capacitors Ceramic Capacitors SMD 47pF 50V Capacitor Ceramic Capacitors - C1206C470K5GACTU Mlcc Capacitor, 47Pf, 50V, C0G, 10%, 1206; Capacitance Kemet Cap, 47Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX563K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers