KEMET Electronics Corporation Ceramic Capacitors C1206C395K4RACTU

Description
3.9µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.9µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C395K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C395K4RACTUTR-ND
Ceramic Capacitors 399-C1206C395K4RACTUTR-ND
3.9µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

3.9µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C395K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C395K4RACTUDKR-ND
Ceramic Capacitors 399-C1206C395K4RACTUDKR-ND
3.9µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

3.9µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C395K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C395K4RACTUCT-ND
Ceramic Capacitors 399-C1206C395K4RACTUCT-ND
3.9µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

3.9µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 3.9Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kemet - 39K6313 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3.9Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kemet
39K6313
Mlcc Capacitor, 3.9Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kemet 39K6313
MLCC CAPACITOR, 3.9UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:3.9µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 3.9UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:3.9µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.9Μf, 16V, 10%, X7R, 1206; Capacitance Kemet - 67AC8369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Μf, 16V, 10%, X7R, 1206; Capacitance Kemet
67AC8369
Cap, 3.9Μf, 16V, 10%, X7R, 1206; Capacitance Kemet 67AC8369
CAP, 3.9µF, 16V, 10%, X7R, 1206; Capacitance:3.9µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 3.9µF, 16V, 10%, X7R, 1206; Capacitance:3.9µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C395K4RACTUTR-ND 399-C1206C395K4RACTUDKR-ND 39K6313 67AC8369
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 3.9Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kemet Cap, 3.9Μf, 16V, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.9 microF 3.9 microF 3.9 microF 3.9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details