KEMET Electronics Corporation Ceramic Capacitors C1206C392F5GACTU

Description
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C392F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C392F5GACTUCT-ND
Ceramic Capacitors 399-C1206C392F5GACTUCT-ND
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C392F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C392F5GACTUTR-ND
Ceramic Capacitors 399-C1206C392F5GACTUTR-ND
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C392F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C392F5GACTUDKR-ND
Ceramic Capacitors 399-C1206C392F5GACTUDKR-ND
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 3900Pf, 50V, C0G, 1%, 1206, Full Reel; Capacitance Kemet - 79H3307 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3900Pf, 50V, C0G, 1%, 1206, Full Reel; Capacitance Kemet
79H3307
Mlcc Capacitor, 3900Pf, 50V, C0G, 1%, 1206, Full Reel; Capacitance Kemet 79H3307
MLCC CAPACITOR, 3900PF, 50V, C0G, 1%, 1206, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 3900PF, 50V, C0G, 1%, 1206, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3900Pf, 50V, 1%, C0G/np0, 1206; Capacitance Kemet - 68AC4890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 50V, 1%, C0G/np0, 1206; Capacitance Kemet
68AC4890
Cap, 3900Pf, 50V, 1%, C0G/np0, 1206; Capacitance Kemet 68AC4890
CAP, 3900PF, 50V, 1%, C0G/NP0, 1206; Capacitance:3900pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 3900PF, 50V, 1%, C0G/NP0, 1206; Capacitance:3900pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C392F5GACTUCT-ND 399-C1206C392F5GACTUDKR-ND 79H3307 68AC4890
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 3900Pf, 50V, C0G, 1%, 1206, Full Reel; Capacitance Kemet Cap, 3900Pf, 50V, 1%, C0G/np0, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers