KEMET Electronics Corporation Ceramic Capacitors C1206C390JDGACTU

Description
CAP CER 1206
Request a Quote Datasheet
Description
CAP CER 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C390JDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C390JDGACTUTR-ND
Ceramic Capacitors 399-C1206C390JDGACTUTR-ND
CAP CER 1206

CAP CER 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C390JDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C390JDGACTUDKR-ND
Ceramic Capacitors 399-C1206C390JDGACTUDKR-ND
CAP CER 1206

CAP CER 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C390JDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C390JDGACTUCT-ND
Ceramic Capacitors 399-C1206C390JDGACTUCT-ND
CAP CER 1206

CAP CER 1206

Buy Now Datasheet
Cap, 39Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet - 05AC8124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet
05AC8124
Cap, 39Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet 05AC8124
CAP, 39PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:39pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

CAP, 39PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:39pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C390JDGACTUTR-ND 399-C1206C390JDGACTUDKR-ND 05AC8124
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details