CAP CER 36PF 10V X8R 1206
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | C1206C360M8HAC7800 |
| Product Name | Capacitors - Ceramic Capacitors |
| Technology | Single-Layer |
| Applications | General Purpose; General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |