0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 0.33µF, 25V, 10%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes
CAP CER 0.33UF 25V X7R 1206
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C334K3RACAUTOTR-ND | 399-C1206C334K3RACAUTODKR-ND | 67AC8363 | C1206C334K3RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.33Μf, 25V, 10%, X7R, 1206; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |