KEMET Electronics Corporation Ceramic Capacitors C1206C334J5RACTU

Description
0.33µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14684-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14684-1-ND
Ceramic Capacitors 399-14684-1-ND
0.33µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14684-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14684-6-ND
Ceramic Capacitors 399-14684-6-ND
0.33µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14684-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14684-2-ND
Ceramic Capacitors 399-14684-2-ND
0.33µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.33Μf, 50V, 5%, X7R, 1206; Capacitance Kemet - 68AC4888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 50V, 5%, X7R, 1206; Capacitance Kemet
68AC4888
Cap, 0.33Μf, 50V, 5%, X7R, 1206; Capacitance Kemet 68AC4888
CAP, 0.33µF, 50V, 5%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 50V, 5%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,330Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 68K2557 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
68K2557
Capacitor,ceramic,330Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 68K2557
Capacitor,Ceramic,33 0nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,330nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14684-1-ND 399-14684-6-ND 68AC4888 68K2557
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 50V, 5%, X7R, 1206; Capacitance Kemet Capacitor,ceramic,330Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details