CERAMIC CAPACITOR 0.033UF 50V, X8R, 10%, 1206; Capacitance:33000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C333K5HACTUTR-ND | 68R4117 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.033Uf 50V, X8R, 10%, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |