KEMET Electronics Corporation Capacitors - Ceramic Capacitors C1206C333K4REC7800

Description
CAP CER 1206 33NF 16V X7R 10%
Datasheet
Description
CAP CER 1206 33NF 16V X7R 10%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors C1206C333K4REC7800
CAP CER 1206 33NF 16V X7R 10%

CAP CER 1206 33NF 16V X7R 10%

Supplier's Site
Ceramic Capacitors - C1206C333K4REC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C333K4REC7800
Ceramic Capacitors C1206C333K4REC7800
CAP CER 1206 33NF 16V X7R 10%

CAP CER 1206 33NF 16V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1206C333K4REC7800 C1206C333K4REC7800
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Technology Single-Layer Film Capacitors
Applications ESD Protection
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details