0.033µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.033µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.033µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
.033UF 100V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C333K1RECAUTOCT-ND | 399-C1206C333K1RECAUTODKR-ND | 86AC4556 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | .033Uf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |