KEMET Electronics Corporation Ceramic Capacitors C1206C333J5GACAUTO

Description
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15829-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15829-6-ND
Ceramic Capacitors 399-15829-6-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15829-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15829-1-ND
Ceramic Capacitors 399-15829-1-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15829-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15829-2-ND
Ceramic Capacitors 399-15829-2-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C333J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C333J5GACAUTO
Ceramic Capacitors C1206C333J5GACAUTO
CAP CER 0.033UF 50V C0G/NP0 1206

CAP CER 0.033UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-15829-6-ND 399-15829-1-ND C1206C333J5GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details