KEMET Electronics Corporation Ceramic Capacitors C1206C333J2RECTU

Description
CAP CER 1206 33NF 200V X7R 5%
Request a Quote Datasheet
Description
CAP CER 1206 33NF 200V X7R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C333J2RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C333J2RECTUCT-ND
Ceramic Capacitors 399-C1206C333J2RECTUCT-ND
CAP CER 1206 33NF 200V X7R 5%

CAP CER 1206 33NF 200V X7R 5%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C333J2RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C333J2RECTUTR-ND
Ceramic Capacitors 399-C1206C333J2RECTUTR-ND
0.033µF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C333J2RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C333J2RECTUDKR-ND
Ceramic Capacitors 399-C1206C333J2RECTUDKR-ND
CAP CER 1206 33NF 200V X7R 5%

CAP CER 1206 33NF 200V X7R 5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1206C333J2RECTUCT-ND 399-C1206C333J2RECTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details