KEMET Electronics Corporation Ceramic Capacitors C1206C332M5GACTU

Description
3300pF ±20% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±20% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C332M5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C332M5GACTUTR-ND
Ceramic Capacitors 399-C1206C332M5GACTUTR-ND
3300pF ±20% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±20% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,50Vdc,20-% Tol,20+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 42M4829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,50Vdc,20-% Tol,20+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
42M4829
Capacitor,ceramic,3.3Nf,50Vdc,20-% Tol,20+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 42M4829
Capacitor,Ceramic,3. 3nF,50VDC,20-% Tol,20+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.3nF,50VDC,20-% Tol,20+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1206C332M5GACTUTR-ND 42M4829
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,50Vdc,20-% Tol,20+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details