KEMET Electronics Corporation Ceramic Capacitors C1206C332KBRACAUTO

Description
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C332KBRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C332KBRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C332KBRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 630V X7R 1206

CAP CER 3300PF 630V X7R 1206

Buy Now Datasheet
Cap, 3300Pf, 630V, 10%, X7R, 1206; Capacitance Kemet - 05AC8120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 630V, 10%, X7R, 1206; Capacitance Kemet
05AC8120
Cap, 3300Pf, 630V, 10%, X7R, 1206; Capacitance Kemet 05AC8120
CAP, 3300PF, 630V, 10%, X7R, 1206; Capacitance:3300pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 3300PF, 630V, 10%, X7R, 1206; Capacitance:3300pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206C332KBRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C332KBRACAUTO
Capacitors - Ceramic Capacitors C1206C332KBRACAUTO
CAP CER 3300PF 630V X7R 1206

CAP CER 3300PF 630V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C332KBRACAUTOCT-ND 399-C1206C332KBRACAUTODKR-ND 05AC8120 C1206C332KBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3300Pf, 630V, 10%, X7R, 1206; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers