KEMET Electronics Corporation Ceramic Capacitors C1206C332FAGEC

Description
3300pF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C332FAGEC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C332FAGEC-ND
Ceramic Capacitors C1206C332FAGEC-ND
3300pF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±1% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
3300Pf 250V Rohs Compliant Kemet - 86AC4525 - Newark, An Avnet Company
Chicago, IL, United States
3300Pf 250V Rohs Compliant Kemet
86AC4525
3300Pf 250V Rohs Compliant Kemet 86AC4525
3300PF 250V ROHS COMPLIANT: YES

3300PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C1206C332FAGEC-ND 86AC4525
Product Name Ceramic Capacitors 3300Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers