KEMET Electronics Corporation SMD 330pF 100V Capacitor C1206C331J1GACTU

Description
330pF 100V 5% C0G Ceramic Capacitor 1206 SMD Product overview: C1206C331J1GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C331J1GACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330pF 100V 5% C0G Ceramic Capacitor 1206 SMD Product overview: C1206C331J1GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C331J1GACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 100V Capacitor
60-C1206C331J1GACTU
SMD 330pF 100V Capacitor 60-C1206C331J1GACTU
330pF 100V 5% C0G Ceramic Capacitor 1206 SMD Product overview: C1206C331J1GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C331J1GACTU can be used for catalog matching and distributor lookup.

330pF 100V 5% C0G Ceramic Capacitor 1206 SMD Product overview: C1206C331J1GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C331J1GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C1206C331J1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C331J1GACTUTR-ND
Ceramic Capacitors 399-C1206C331J1GACTUTR-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C331J1GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C331J1GACTUCT-ND
Ceramic Capacitors 399-C1206C331J1GACTUCT-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C331J1GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C331J1GACTUDKR-ND
Ceramic Capacitors 399-C1206C331J1GACTUDKR-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C331J1GACTU - 914257-C1206C331J1GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C331J1GACTU
914257-C1206C331J1GACTU
Ceramic Capacitors - C1206C331J1GACTU 914257-C1206C331J1GACTU
Manufacturer: Kemet Win Source Part Number: 914257-C1206C331J1GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C331J1GAC7800, C1206C331J1GACTU-ND, C1206C331J1GAC, 399-9346-6, 399-9346-2, 399-9346-1

Manufacturer: Kemet
Win Source Part Number: 914257-C1206C331J1GACTU
Series: SMD Comm C0G
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1206C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1206C331J1GAC7800, C1206C331J1GACTU-ND, C1206C331J1GAC, 399-9346-6, 399-9346-2, 399-9346-1

Buy Now Datasheet
1206 330pF Ceramic Multilayer Capacitor; 100VDC; 125degC; C0G Dielec; +/-5% SMD - 417-C1206C331J1GACTU - Utmel Electronic Limited
Hong Kong, China
1206 330pF Ceramic Multilayer Capacitor; 100VDC; 125degC; C0G Dielec; +/-5% SMD
417-C1206C331J1GACTU
1206 330pF Ceramic Multilayer Capacitor; 100VDC; 125degC; C0G Dielec; +/-5% SMD 417-C1206C331J1GACTU
1206 330pF Ceramic Multilayer Capacitor; 100VDC; 125degC; C0G Dielec; +/-5% SMD

1206 330pF Ceramic Multilayer Capacitor; 100VDC; 125degC; C0G Dielec; +/-5% SMD

Supplier's Site
Cap, Mlcc, C0G/np0, 330Pf, 100V, 1206; Capacitance Kemet - 02E2122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 330Pf, 100V, 1206; Capacitance Kemet
02E2122
Cap, Mlcc, C0G/np0, 330Pf, 100V, 1206; Capacitance Kemet 02E2122
CAP, MLCC, C0G/NP0, 330PF, 100V, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 330PF, 100V, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 330Pf, 100V, 1206; Capacitance Kemet - 50AC8482 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 330Pf, 100V, 1206; Capacitance Kemet
50AC8482
Cap, Mlcc, C0G/np0, 330Pf, 100V, 1206; Capacitance Kemet 50AC8482
CAP, MLCC, C0G/NP0, 330PF, 100V, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 330PF, 100V, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1206C331J1GACTU 399-C1206C331J1GACTUTR-ND 399-C1206C331J1GACTUDKR-ND 914257-C1206C331J1GACTU 417-C1206C331J1GACTU 02E2122
Product Name SMD 330pF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1206C331J1GACTU 1206 330pF Ceramic Multilayer Capacitor; 100VDC; 125degC; C0G Dielec; +/-5% SMD Cap, Mlcc, C0G/np0, 330Pf, 100V, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details