KEMET Electronics Corporation Capacitors - Ceramic Capacitors C1206C331J1GAC7800

Description
Win Source Part Number: 1378085-C1206C331J1G AC7800 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: KEMET Series: SMD Comm C0G Package: Tape & Reel Product Status: Active Features: Low ESL Package / Case: 1206 (3216 Metric) Base Product Number: C1206C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.88mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1378085-C1206C331J1G AC7800 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: KEMET Series: SMD Comm C0G Package: Tape & Reel Product Status: Active Features: Low ESL Package / Case: 1206 (3216 Metric) Base Product Number: C1206C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.88mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1378085-C1206C331J1GAC7800 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1378085-C1206C331J1GAC7800
Capacitors - Ceramic Capacitors 1378085-C1206C331J1GAC7800
Win Source Part Number: 1378085-C1206C331J1G AC7800 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: KEMET Series: SMD Comm C0G Package: Tape & Reel Product Status: Active Features: Low ESL Package / Case: 1206 (3216 Metric) Base Product Number: C1206C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.88mm)

Win Source Part Number: 1378085-C1206C331J1GAC7800
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: SMD Comm C0G
Package: Tape & Reel
Product Status: Active
Features: Low ESL
Package / Case: 1206 (3216 Metric)
Base Product Number: C1206C
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.88mm)

Buy Now Datasheet
Singapore, Singapore
330PF 100V Capacitor
60-C1206C331J1GAC7800
330PF 100V Capacitor 60-C1206C331J1GAC7800
CAP CER 330PF 100V C0G/NP0 1206 Product overview: C1206C331J1GAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C331J1GAC780 0 can be used for catalog matching and distributor lookup.

CAP CER 330PF 100V C0G/NP0 1206 Product overview: C1206C331J1GAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C331J1GAC7800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1378085-C1206C331J1GAC7800 60-C1206C331J1GAC7800
Product Name Capacitors - Ceramic Capacitors 330PF 100V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details