KEMET Electronics Corporation Ceramic Capacitors C1206C330JCGACTU

Description
33pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15106-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15106-1-ND
Ceramic Capacitors 399-15106-1-ND
33pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15106-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15106-6-ND
Ceramic Capacitors 399-15106-6-ND
33pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15106-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15106-2-ND
Ceramic Capacitors 399-15106-2-ND
33pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 33Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet - 05AC8112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet
05AC8112
Cap, 33Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet 05AC8112
CAP, 33PF, 500V, 5%, C0G/NP0, 1206; Capacitance:33pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 33PF, 500V, 5%, C0G/NP0, 1206; Capacitance:33pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet - 66AH5640 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet
66AH5640
Cap, 33Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet 66AH5640
CAP, 33PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 33PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15106-1-ND 399-15106-6-ND 05AC8112 66AH5640
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet Cap, 33Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-1210Y1K20101KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers