3pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
3pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
3pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,3p
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C309D5GACTUTR-ND | 399-C1206C309D5GACTUDKR-ND | 79H3186 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,3Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts |