KEMET Electronics Corporation Ceramic Capacitors C1206C302M4HACAUTO

Description
3000pF ±20% 16V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3000pF ±20% 16V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C302M4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C302M4HACAUTO-ND
Ceramic Capacitors C1206C302M4HACAUTO-ND
3000pF ±20% 16V Ceramic Capacitor X8R 1206 (3216 Metric)

3000pF ±20% 16V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C302M4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C302M4HACAUTO
Capacitors - Ceramic Capacitors C1206C302M4HACAUTO
CAP CER 1206 3NF 16V ULTRA STABL

CAP CER 1206 3NF 16V ULTRA STABL

Supplier's Site
Ceramic Capacitors - C1206C302M4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C302M4HACAUTO
Ceramic Capacitors C1206C302M4HACAUTO
CAP CER 1206 3NF 16V ULTRA STABL

CAP CER 1206 3NF 16V ULTRA STABL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1206C302M4HACAUTO-ND C1206C302M4HACAUTO C1206C302M4HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers