KEMET Electronics Corporation Ceramic Capacitors C1206C301JCGACTU

Description
300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14678-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14678-6-ND
Ceramic Capacitors 399-14678-6-ND
300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14678-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14678-1-ND
Ceramic Capacitors 399-14678-1-ND
300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14678-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14678-2-ND
Ceramic Capacitors 399-14678-2-ND
300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
300.pf 500V Rohs Compliant Kemet - 08P7867 - Newark, An Avnet Company
Chicago, IL, United States
300.pf 500V Rohs Compliant Kemet
08P7867
300.pf 500V Rohs Compliant Kemet 08P7867
300.PF 500V ROHS COMPLIANT: YES

300.PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-14678-6-ND 399-14678-1-ND 08P7867
Product Name Ceramic Capacitors Ceramic Capacitors 300.pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details