KEMET Electronics Corporation Ceramic Capacitors C1206C271J1GACTU

Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C271J1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C271J1GACTUTR-ND
Ceramic Capacitors 399-C1206C271J1GACTUTR-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C271J1GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C271J1GACTUCT-ND
Ceramic Capacitors 399-C1206C271J1GACTUCT-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C271J1GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C271J1GACTUDKR-ND
Ceramic Capacitors 399-C1206C271J1GACTUDKR-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 270Pf, 100V, 1206; Capacitance Kemet - 96Y7284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 270Pf, 100V, 1206; Capacitance Kemet
96Y7284
Cap, Mlcc, C0G, 270Pf, 100V, 1206; Capacitance Kemet 96Y7284
CAP, MLCC, C0G, 270PF, 100V, 1206; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 270PF, 100V, 1206; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 270Pf 100Vdc C0G 5% Smd 1206 Rohs Compliant Kemet - 33AH1175 - Newark, An Avnet Company
Chicago, IL, United States
Cap 270Pf 100Vdc C0G 5% Smd 1206 Rohs Compliant Kemet
33AH1175
Cap 270Pf 100Vdc C0G 5% Smd 1206 Rohs Compliant Kemet 33AH1175
CAP 270PF 100VDC C0G 5% SMD 1206 ROHS COMPLIANT: YES

CAP 270PF 100VDC C0G 5% SMD 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, Mlcc, C0G, 270Pf, 100V, 1206, Reel; Capacitance Kemet - 79H3132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 270Pf, 100V, 1206, Reel; Capacitance Kemet
79H3132
Cap, Mlcc, C0G, 270Pf, 100V, 1206, Reel; Capacitance Kemet 79H3132
CAP, MLCC, C0G, 270PF, 100V, 1206, REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 270PF, 100V, 1206, REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C271J1GACTUTR-ND 399-C1206C271J1GACTUDKR-ND 96Y7284 33AH1175 79H3132
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 270Pf, 100V, 1206; Capacitance Kemet Cap 270Pf 100Vdc C0G 5% Smd 1206 Rohs Compliant Kemet Cap, Mlcc, C0G, 270Pf, 100V, 1206, Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details