CAP CER 270PF 500V NP0 1206
270pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 270PF 500V NP0 1206
270.PF 500V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C271GCGACTUCT-ND | 399-C1206C271GCGACTUDKR-ND | 32X8327 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 270.pf 500V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |