KEMET Electronics Corporation Ceramic Capacitors C1206C225K3RAC3123

Description
2.20UF 25.0V
Request a Quote Datasheet
Description
2.20UF 25.0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C225K3RAC3123TR-ND - DigiKey
Thief River Falls, MN, United States
2.20UF 25.0V

2.20UF 25.0V

Buy Now Datasheet
Ceramic Capacitors - C1206C225K3RAC3123 - 1145039-C1206C225K3RAC3123 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C225K3RAC3123
1145039-C1206C225K3RAC3123
Ceramic Capacitors - C1206C225K3RAC3123 1145039-C1206C225K3RAC3123
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145039-C1206C225K3R AC3123 Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145039-C1206C225K3RAC3123
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
SMD 2.2uF 25V Capacitor
60-C1206C225K3RAC3123
SMD 2.2uF 25V Capacitor 60-C1206C225K3RAC3123
Cap Ceramic 2.2uF 25V X7R 10% Pad SMD 1206 125°C Product overview: C1206C225K3RAC3123 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C225K3RAC312 3 can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 25V X7R 10% Pad SMD 1206 125°C Product overview: C1206C225K3RAC3123 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C225K3RAC3123 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C1206C225K3RAC3123
2.20UF 25.0V

2.20UF 25.0V

Supplier's Site
2.20Uf 25.0V Rohs Compliant Kemet - 91Y9214 - Newark, An Avnet Company
Chicago, IL, United States
2.20Uf 25.0V Rohs Compliant Kemet
91Y9214
2.20Uf 25.0V Rohs Compliant Kemet 91Y9214
2.20UF 25.0V ROHS COMPLIANT: YES

2.20UF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C225K3RAC3123TR-ND 1145039-C1206C225K3RAC3123 60-C1206C225K3RAC3123 C1206C225K3RAC3123 91Y9214
Product Name Ceramic Capacitors Ceramic Capacitors - C1206C225K3RAC3123 SMD 2.2uF 25V Capacitor Capacitors - Ceramic Capacitors 2.20Uf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers