KEMET Electronics Corporation Ceramic Capacitors C1206C224M5UACTU

Description
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C224M5UACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C224M5UACTUTR-ND
Ceramic Capacitors 399-C1206C224M5UACTUTR-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C224M5UACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C224M5UACTUCT-ND
Ceramic Capacitors 399-C1206C224M5UACTUCT-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C224M5UACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C224M5UACTUDKR-ND
Ceramic Capacitors 399-C1206C224M5UACTUDKR-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.22Uf, 50V, Z5U, 20%, 1206; Capacitance Kemet - 07X1021 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.22Uf, 50V, Z5U, 20%, 1206; Capacitance Kemet
07X1021
Mlcc Capacitor, 0.22Uf, 50V, Z5U, 20%, 1206; Capacitance Kemet 07X1021
MLCC CAPACITOR, 0.22UF, 50V, Z5U, 20%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.22UF, 50V, Z5U, 20%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.22Uf, 50V, Z5U, 20%, 1206, Full Reel; Capacitance Kemet - 79H3082 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.22Uf, 50V, Z5U, 20%, 1206, Full Reel; Capacitance Kemet
79H3082
Mlcc Capacitor, 0.22Uf, 50V, Z5U, 20%, 1206, Full Reel; Capacitance Kemet 79H3082
MLCC CAPACITOR, 0.22UF, 50V, Z5U, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.22UF, 50V, Z5U, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C224M5UACTUTR-ND 399-C1206C224M5UACTUDKR-ND 07X1021
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.22Uf, 50V, Z5U, 20%, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details