KEMET Electronics Corporation Ceramic Capacitors C1206C224K5RECAUTO

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17894-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17894-2-ND
Ceramic Capacitors 399-17894-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17894-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17894-1-ND
Ceramic Capacitors 399-17894-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17894-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17894-6-ND
Ceramic Capacitors 399-17894-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C224K5RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C224K5RECAUTO
Capacitors - Ceramic Capacitors C1206C224K5RECAUTO
CAP CER 1206 220NF 50V X7R 10%

CAP CER 1206 220NF 50V X7R 10%

Supplier's Site
.220Uf 50.0V Rohs Compliant Kemet - 86AC4432 - Newark, An Avnet Company
Chicago, IL, United States
.220Uf 50.0V Rohs Compliant Kemet
86AC4432
.220Uf 50.0V Rohs Compliant Kemet 86AC4432
.220UF 50.0V ROHS COMPLIANT: YES

.220UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17894-2-ND 399-17894-6-ND C1206C224K5RECAUTO 86AC4432
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors .220Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers