KEMET Electronics Corporation Ceramic Capacitors C1206C224J4RACTU

Description
CAP CER 0.22UF 16V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.22UF 16V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C224J4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C224J4RACTUTR-ND
Ceramic Capacitors 399-C1206C224J4RACTUTR-ND
CAP CER 0.22UF 16V X7R 1206

CAP CER 0.22UF 16V X7R 1206

Buy Now Datasheet
.220Uf 16.0V Rohs Compliant Kemet - 32X8315 - Newark, An Avnet Company
Chicago, IL, United States
.220Uf 16.0V Rohs Compliant Kemet
32X8315
.220Uf 16.0V Rohs Compliant Kemet 32X8315
.220UF 16.0V ROHS COMPLIANT: YES

.220UF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1206C224J4RACTUTR-ND 32X8315
Product Name Ceramic Capacitors .220Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers