0.022µF ±10% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 1206 22NF 250V C0G 10%
CAP CER 1206 22NF 250V C0G 10%
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C223KAGEC7210TR-ND | 399-C1206C223KAGEC7210DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts |