0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Multilayer Ceramic Capacitor, C Series, 0.022 - F, - 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
MLCC CAP, X7R, 0.022UF, 200V, 1206, REEL; Capacitance:22000pF;
Multilayer Ceramic Capacitor, C Series, 0.022 - F, - 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, MLCC, X7R, 0.022UF, 200V, 1206; Capacitance:22000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C223K2RACTUCT-ND | 399-C1206C223K2RACTUDKR-ND | 95W7547 | 79H3062 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, C Series, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kemet | Mlcc Cap, X7R, 0.022Uf, 200V, 1206, Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |