KEMET Electronics Corporation Ceramic Capacitors C1206C223J5RECAUTO7210

Description
0.022µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C223J5RECAUTO7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C223J5RECAUTO7210-ND
Ceramic Capacitors C1206C223J5RECAUTO7210-ND
0.022µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C223J5RECAUTO7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C223J5RECAUTO7210
Ceramic Capacitors C1206C223J5RECAUTO7210
CAP CER 1206 22NF 50V X7R 5%

CAP CER 1206 22NF 50V X7R 5%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206C223J5RECAUTO7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C223J5RECAUTO7210
Capacitors - Ceramic Capacitors C1206C223J5RECAUTO7210
CAP CER 1206 22NF 50V X7R 5%

CAP CER 1206 22NF 50V X7R 5%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206C223J5RECAUTO7210-ND C1206C223J5RECAUTO7210 C1206C223J5RECAUTO7210
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Capacitors - Film Capacitors - 105PHC400KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers