0.022µF ±2% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 1206 22NF 200V C0G 2%
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1206C223G2GEC7210-ND | C1206C223G2GEC7210 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | |
| WVDC | 200 volts | 200 volts |